EN
  • EN
  • DE

LTC3676HLXE-1#PBF

Part No LTC3676HLXE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Microprocessor Based Systems 2.7V to 5.5V 48-Pin LQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Max Duty Cycle 100 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Outputs 7
Number of Pins 48
Operating Supply Voltage 5.5 V
Output Current 2.5 A
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072388-LTC3676HLXE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3676HLXE-1#PBF CAD Model

Description

The LTC3676HLXE-1#PBF is a high-performance, versatile power management integrated circuit (PMIC) from Analog Devices Inc., designed to meet the rigorous power requirements of portable and embedded devices. This PMIC is particularly well-suited for applications that demand efficient power distribution, multiple output channels, and a compact form factor.

Key Features

  • Integrated Solution: The LTC3676HLXE-1#PBF integrates multiple regulators in one package, reducing the need for additional components and simplifying the power supply design.
  • High Efficiency: With its high-efficiency step-down converters, this PMIC ensures extended battery life and reduced heat dissipation, which is critical for portable applications.
  • Multiple Output Channels: It offers four synchronous step-down DC/DC converters, one buck-boost regulator, and an always-on LDO, providing a complete power management solution for systems with varied voltage requirements.
  • Programmable Sequencing: The device features programmable power-on sequencing and tracking, allowing for a controlled startup sequence of the system's power rails.
  • Digital Interface: An I²C-compatible interface enables dynamic control of the power system, including output voltage adjustment and power-down sequencing.

Applications

The LTC3676HLXE-1#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Automotive Systems
  • Industrial Handhelds
  • Point-of-Sale Equipment
  • Embedded Systems

Technical Specifications

  • Input Voltage Range: 2.25V to 5.5V
  • Output Voltage Range: 0.425V to 3.3V (configurable)
  • Operating Temperature Range: -40°C to +125°C
  • Package: 40-lead QFN (6mm × 6mm)

The LTC3676HLXE-1#PBF by Analog Devices Inc. is a comprehensive power management solution that delivers performance, flexibility, and reliability for advanced portable and embedded systems. Its robust feature set and compact size make it an excellent choice for designers looking to optimize their power architecture for efficiency and space constraints.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess