EN
  • EN
  • DE

LTC3862IUH-1#PBF

Part No LTC3862IUH-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Duty Cycle 96 %
Lead Free Contains Lead
Max Frequency 500 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 24
Output Voltage 200 V
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072438-LTC3862IUH-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3862IUH-1#PBF CAD Model

Description

Analog Devices Inc. LTC3862IUH-1#PBF Product Overview

The LTC3862IUH-1#PBF from Analog Devices Inc. is a high-performance, dual 2-phase synchronous step-down DC/DC controller designed to manage power supply requirements for a variety of applications. This precision-engineered component is ideal for systems that require a compact, efficient, and reliable power solution. The LTC3862IUH-1#PBF ensures stable operation, robust performance, and is suitable for use in telecommunications, industrial, automotive, and computing systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power sources and systems.
  • High Efficiency: Its synchronous operation allows for reduced power loss and improved efficiency, which is crucial for maintaining thermal performance and prolonging system life.
  • Phase-Lockable Fixed Frequency: The LTC3862IUH-1#PBF operates at a fixed frequency between 250kHz to 780kHz, which can be synchronized to an external clock, ensuring noise-sensitive applications run smoothly.
  • Current Mode Operation: This feature provides excellent line and load transient response, making the device reliable under varying conditions.
  • Dual Output: The controller supports dual outputs, which can be used in parallel for high current applications or independently for systems requiring multiple voltages.
  • Adjustable Soft-Start: This function limits inrush current during startup, thus protecting the device and the load from sudden surges.
  • Overvoltage Protection: The LTC3862IUH-1#PBF is equipped with overvoltage protection to safeguard against voltage spikes that could potentially damage the system.
  • Compact Package: Housed in a 32-lead QFN package, this controller is designed for space-constrained applications without compromising performance.

Applications

The versatility of the LTC3862IUH-1#PBF allows it to be integrated into a wide array of applications, including:

  • Point-of-Load Power Supplies
  • Telecommunication Infrastructure
  • Network Servers and Storage Systems
  • Industrial Systems
  • Automotive Electronics

With its robust set of features and protections, the LTC3862IUH-1#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess