EN
  • EN
  • DE

LTC3863HDE#TRPBF

Part No LTC3863HDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879761-LTC3863HDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3863HDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3863HDE#TRPBF - High Voltage Step-Down DC/DC Controller

The LTC3863HDE#TRPBF is a robust, high voltage step-down DC/DC controller designed by Analog Devices Inc. to deliver precision power regulation in a variety of demanding applications. This controller is capable of converting input voltages ranging from 4V to 60V down to a lower output voltage, which is adjustable by the user, making it ideal for automotive, industrial, and telecommunication systems that require stable and efficient power delivery.

One of the standout features of the LTC3863HDE#TRPBF is its ability to maintain operation during input voltage drops as low as 2.5V after start-up, thanks to its low dropout operation. This ensures uninterrupted performance even in challenging conditions, which is crucial for systems that cannot tolerate power interruptions. The device operates with a selectable fixed frequency between 50kHz and 900kHz and can be synchronized to an external clock within the same range, providing design flexibility and the ability to optimize for efficiency or component size.

The LTC3863HDE#TRPBF incorporates a powerful 1.1Ω on-chip MOSFET gate driver, enabling it to drive large power MOSFETs for high current applications. Its current mode operation provides excellent line and load transient response, and the controller also features a precise 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to +125°C, ensuring reliable and consistent output voltage.

Additional features include programmable soft-start, overvoltage protection, and a power good flag that indicates when the output voltage is within ±7.5% of the regulated output. The LTC3863HDE#TRPBF is available in a thermally enhanced 16-lead 4mm x 3mm DFN package or a 16-lead MSOP package, both of which are RoHS compliant and designed for high-temperature environments, with an operating junction temperature range of -40°C to +150°C.

With its advanced features and rugged design, the LTC3863HDE#TRPBF from Analog Devices Inc. is a reliable choice for engineers looking to create efficient, high-performance power supply systems in challenging environments.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8963 $52.1334
43+ $2.3765 $102.1895
66+ $2.3022 $151.9452
90+ $2.2280 $200.5200
117+ $2.1537 $251.9829
156+ $1.9309 $301.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess