EN
  • EN
  • DE

LTC3864IDE#TRPBF

Part No LTC3864IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879765-LTC3864IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3864IDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3864IDE#TRPBF High Voltage Step-Down DC/DC Controller

The LTC3864IDE#TRPBF is a robust, high voltage, non-isolated step-down DC/DC controller designed by Analog Devices Inc. This component is tailored to deliver high efficiency and performance for a wide range of applications requiring a reliable power supply solution. With its capability to withstand input voltages from 4V to 60V, it is an ideal choice for automotive, industrial, and telecommunication systems that experience wide voltage fluctuations.

One of the key features of the LTC3864IDE#TRPBF is its low quiescent current, which makes it suitable for battery-powered systems where power efficiency is critical. It operates with a constant frequency, current mode architecture, providing excellent line and load regulation, as well as fast transient response. The operating frequency is user-selectable, ranging from 50kHz to 900kHz, which allows for flexibility in optimizing the size of external components and the performance of the power supply.

The controller integrates a powerful 1.1Ω on-chip gate driver, which is capable of driving a wide range of external N-channel MOSFETs. This feature, combined with its adjustable slope compensation, ensures stable operation even with high power inductors and low ESR output capacitors. Furthermore, the LTC3864IDE#TRPBF offers a range of protection features, such as overvoltage, undervoltage lockout, and foldback current limiting, enhancing the safety and reliability of the end application.

Designed with versatility in mind, this controller supports a programmable soft-start function to limit inrush current during startup, which is particularly beneficial for systems with a delicate power-up sequence. Additionally, the LTC3864IDE#TRPBF includes a tracking feature that allows the output voltage to track an external voltage source during startup and shutdown, facilitating sequencing in complex power systems.

Available in a 12-lead DFN (4mm x 3mm) package, the LTC3864IDE#TRPBF is designed for compact and thermally efficient layouts. Its operating temperature range of -40°C to 125°C ensures consistent performance in harsh environments, making it a reliable choice for designers looking to create high-performance power systems with longevity and stability.

With its advanced features and robust design, the LTC3864IDE#TRPBF from Analog Devices Inc. is a premier solution for those seeking a high voltage, high efficiency, and versatile step-down DC/DC controller.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess