EN
  • EN
  • DE

LTC3864IMSE#TRPBF

Part No LTC3864IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LTC3864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879766-LTC3864IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3864IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3864IMSE#TRPBF - High Performance DC/DC Controller

The LTC3864IMSE#TRPBF is a robust, high voltage, non-isolated synchronous step-down DC/DC controller designed by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to provide efficient power management and conversion for a wide array of applications, including automotive, industrial, and telecommunications systems.

With an input voltage range of 4V to 60V, the LTC3864IMSE#TRPBF ensures a stable operation even under wide input supply variations, which is particularly important for automotive power systems that must handle start-stop technology and cold-crank conditions. This controller is capable of producing an output voltage ranging from 0.8V to VIN, making it highly versatile for different low-voltage requirements.

The LTC3864IMSE#TRPBF employs a constant frequency, current mode architecture that provides excellent line and load regulation, as well as fast transient response. Its powerful 1.1Ω on-chip MOSFET gate drivers enable the use of high power external MOSFETs, ensuring high efficiency and reduced heat dissipation. The device also features a programmable fixed frequency from 50kHz to 900kHz, which can be synchronized to an external clock to minimize interference in noise-sensitive applications.

This controller integrates a range of protective features to ensure the longevity and reliability of the end application. These include undervoltage lockout (UVLO), foldback current limiting, and thermal shutdown. Furthermore, the LTC3864IMSE#TRPBF comes in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance, making it suitable for space-constrained environments.

Additional features of the LTC3864IMSE#TRPBF include an adjustable soft-start to control the inrush current during startup, a power good output voltage monitor, and the ability to operate with a very low dropout voltage, which is critical for applications running on battery power during the end of discharge cycles.

Overall, the LTC3864IMSE#TRPBF from Analog Devices Inc. is a high-performance solution for designers seeking a reliable and efficient power management component that can withstand challenging electrical environments while delivering consistent performance.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess