EN
  • EN
  • DE

LTC3869IUFD#TRPBF

Part No LTC3869IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 250kHz ~ 780kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3869
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879773-LTC3869IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3869IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3869IUFD#TRPBF High Performance Dual Step-Down DC/DC Controller

The LTC3869IUFD#TRPBF is a high-performance, dual step-down DC/DC controller from Analog Devices Inc. that offers precision voltage regulation along with a robust feature set designed to meet the demanding requirements of modern electronic applications. This versatile component provides a compact and efficient solution for converting a higher input voltage into two lower, tightly-regulated output voltages, making it an ideal choice for a wide range of power supply designs.

At the heart of the LTC3869IUFD#TRPBF lies a powerful control system that drives external N-channel MOSFETs at a frequency range of 50kHz to 900kHz, which can be synchronized to an external clock for noise-sensitive applications. The device operates over a wide input voltage range from 4V to 38V, making it suitable for use with a variety of input sources, including standard 12V or 24V rails found in automotive, industrial, and telecommunication systems.

Its dual-channel design allows for independent output voltage regulation, with each channel capable of delivering output voltages as low as 0.6V with an accuracy of ±1%. This precision is maintained over temperature, line, and load variations, ensuring reliable performance in even the most challenging conditions. The LTC3869IUFD#TRPBF also features a phase-lockable frequency (75kHz to 850kHz), further enhancing its flexibility and performance in complex power supply structures.

Additional features of this DC/DC controller include a differential output voltage sensing for improved regulation accuracy, adjustable soft-start to control inrush current, and a selectable continuous or discontinuous mode of operation that optimizes efficiency based on load conditions. Overvoltage and overcurrent protections are built-in to safeguard the system against abnormal operating conditions, thus enhancing system reliability.

The LTC3869IUFD#TRPBF comes in a compact 28-lead QFN package, which is designed for space-constrained applications while providing excellent thermal performance. Its lead-free and RoHS-compliant design aligns with environmental standards, making it a responsible choice for modern electronic systems.

In summary, the LTC3869IUFD#TRPBF from Analog Devices Inc. is a feature-rich, dual-channel DC/DC controller that provides precise voltage regulation, operational flexibility, and robust protection features, making it a top choice for engineers looking to design efficient and reliable power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess