EN
  • EN
  • DE

LTC3882BIUJ

Part No LTC3882BIUJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Tube
Part Status Obsolete
Supply Voltage 3V ~ 13.8V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC3882
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879783-LTC3882BIUJ
Ultra Librarian 3D Model Ultra Librarian LTC3882BIUJ CAD Model

Description

Analog Devices Inc. Presents the LTC3882BIUJ Dual Output PolyPhase® Synchronous Step-Down DC/DC Controller

The LTC3882BIUJ is a high-performance power management IC from Analog Devices Inc., designed to cater to the rigorous demands of modern electronic systems. This dual output synchronous step-down DC/DC controller is equipped with PolyPhase® operation, which significantly enhances power efficiency and thermal performance when managing two output voltages or current sharing between multiple ICs in parallel configurations.

Featuring a wide input voltage range from 4.5V to 24V, the LTC3882BIUJ is versatile enough to accommodate a variety of power sources, making it an ideal choice for applications ranging from point-of-load conversions to complex multi-rail power systems. The device integrates precision voltage regulation, advanced digital control, and robust telemetry capabilities, which allow for real-time monitoring and control of the power system via a PMBus-compatible serial interface.

The LTC3882BIUJ's sophisticated design includes a fast transient response, programmable loop compensation, and support for phase spreading, which helps to reduce the input and output noise, making it suitable for noise-sensitive applications. Additionally, it supports output voltage tracking and margining, which is crucial for systems that require precise voltage sequencing and adjustments for testing and characterization.

With its integrated EEPROM, the LTC3882BIUJ can store user-defined configurations, which simplifies the deployment of the power solution across different hardware platforms. The EEPROM also enables the preservation of fault logs, which can be invaluable for system diagnostics and reliability analysis.

For thermal management, the device is housed in a compact 40-lead QFN package, which provides excellent heat dissipation and space efficiency on the PCB. The LTC3882BIUJ also includes a range of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.

Overall, the LTC3882BIUJ from Analog Devices Inc. is a robust and intelligent choice for designers looking to implement advanced power management solutions in their next-generation electronics. Its combination of digital control, telemetry, and PolyPhase® capability makes it a highly adaptable and efficient component for a wide array of power system designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,707 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess