EN
  • EN
  • DE

LTC3890IUH-2#TRPBF

Part No LTC3890IUH-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC3890
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879785-LTC3890IUH-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3890IUH-2#TRPBF CAD Model

Description

Product Overview: LTC3890IUH-2#TRPBF from Analog Devices Inc.

The LTC3890IUH-2#TRPBF is a robust, high-performance dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to drive all N-channel power MOSFET stages, which makes it an ideal solution for a variety of applications requiring efficient power distribution and precise voltage regulation.

This controller operates over a wide input voltage range from 4.5V to 60V, making it versatile for use in systems with varying supply voltages. It is capable of producing a fixed output voltage ranging from 0.8V to 24V, which can be set with an external resistor divider, providing flexibility for different design requirements.

The LTC3890IUH-2#TRPBF incorporates a constant frequency current mode architecture that delivers excellent line and load transient response. Its dual-phase operation reduces the required input and output capacitance and allows for the use of smaller inductors compared to single-phase designs. Additionally, the phase-lockable frequency of 50kHz to 900kHz with an optional external clock input ensures noise-sensitive applications can avoid critical frequency bands.

With its integrated differential output voltage sensing, the LTC3890IUH-2#TRPBF provides accurate load regulation, which is critical for high-performance applications. The device also features a powerful 1.1Ω onboard gate drivers, which simplifies the design by reducing the need for external components.

For protection, the LTC3890IUH-2#TRPBF includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions. The device is offered in a compact 5mm x 5mm QFN package, which is suitable for space-constrained applications.

Overall, the LTC3890IUH-2#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking for a high-efficiency, dual synchronous step-down controller. Its wide input voltage range, flexible output voltage settings, and robust protection features make it a versatile and reliable component for power supply designs in industrial, automotive, and telecommunications sectors.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess