EN
  • EN
  • DE

LTC3892EUH-2#TRPBF

Part No LTC3892EUH-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201269-LTC3892EUH-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Ultra Librarian 3D Model Ultra Librarian LTC3892EUH-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3892EUH-2#TRPBF Overview

The LTC3892EUH-2#TRPBF is a high-performance, dual-channel synchronous step-down switching regulator controller from Analog Devices Inc. This robust component is designed to manage power with high efficiency and precision in a variety of applications, including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, making it versatile for various supply voltages.
  • Dual Output Channels: It features two output channels that can produce a voltage as low as 0.8V, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its synchronous operation, the LTC3892EUH-2#TRPBF minimizes power loss by utilizing internal top and bottom high-efficiency N-channel MOSFET drivers.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 50kHz to 900kHz or synchronized to an external clock, providing design customization to balance efficiency and component size.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation under adverse conditions.
  • Compact Package: It comes in a compact 5mm x 5mm QFN package, suitable for space-constrained applications.

Applications

The LTC3892EUH-2#TRPBF is ideal for a wide range of applications that require efficient power management. Its robust feature set is particularly well-suited for:

  • Automotive Power Systems
  • Telecommunication and Networking Equipment
  • Industrial Power Supplies
  • Datacom Infrastructure
  • High-Density Distributed Power Systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and the LTC3892EUH-2#TRPBF is no exception. It delivers consistent performance and reliability, ensuring that power management tasks are handled efficiently. Whether for a complex industrial system or a critical automotive application, this regulator controller is engineered to meet the stringent requirements of modern electronic systems.

Conclusion

The LTC3892EUH-2#TRPBF from Analog Devices Inc. is a sophisticated power management solution that combines efficiency, flexibility, and reliability. Its dual-channel operation and comprehensive protection features make it a top choice for designers looking to optimize their power systems for performance and safety.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2713 $54.8139
7+ $14.9918 $104.9426
11+ $14.5233 $159.7563
15+ $14.0548 $210.8220
19+ $13.5863 $258.1397
25+ $12.1809 $304.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess