EN
  • EN
  • DE

LTC3897IUHG-2#TRPBF

Part No LTC3897IUHG-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PP SYNC BOOST CNTR W/ IN/ OUT PR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 65V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3897
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879794-LTC3897IUHG-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3897IUHG-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3897IUHG-2#TRPBF

The LTC3897IUHG-2#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced power management IC is designed to drive N-channel MOSFETs in a dual-phase configuration, providing a highly efficient and compact power solution for a variety of applications.

This controller operates over a wide input voltage range of 4.5V to 60V, making it suitable for use in systems with varying supply voltages, including industrial, automotive, and telecommunications equipment. The LTC3897IUHG-2#TRPBF features a powerful 1.1Ω onboard gate drivers, which ensure that the external MOSFETs switch efficiently, reducing power loss and improving overall system performance.

The device employs a constant frequency current mode architecture, which provides excellent line and load transient response. Additionally, it offers selectable continuous, pulse-skipping, or burst mode operation, which helps in managing the trade-off between efficiency and output ripple, catering to the needs of power-sensitive applications.

With its adjustable operating frequency from 50kHz to 900kHz, designers can optimize the size of the external components, such as inductors and capacitors, to meet specific design requirements. The LTC3897IUHG-2#TRPBF also features a phase-lockable frequency of 75kHz to 850kHz, giving additional flexibility to synchronize the switching frequency to avoid interference with other critical frequencies in the system.

Protection features of the LTC3897IUHG-2#TRPBF include overvoltage, overcurrent, and over-temperature protection, ensuring the reliability and longevity of the end application. Furthermore, the device provides a tracking input, which allows for a smooth ramp-up of the output voltage, a feature particularly important in sensitive power-up sequences.

The LTC3897IUHG-2#TRPBF is available in a thermally enhanced 5mm x 7mm QFN-38 package, making it an excellent choice for space-constrained applications that require high power efficiency. Its robust design and comprehensive feature set make it a versatile solution for a wide range of high-performance power conversion applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess