EN
  • EN
  • DE

LTC4015EUHF#PBF

Part No LTC4015EUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 2CEL 38QFN / Charger IC Multi-Chemistry 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 9
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max -
Battery Pack Voltage -
Voltage - Supply (Max) 35V
Interface I²C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352987-LTC4015EUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4015EUHF#PBF CAD Model

Description

The LTC4015EUHF#PBF from Analog Devices Inc. is a highly versatile and sophisticated battery charging and power management IC that is designed to cater to the needs of modern electronic devices. This advanced chip is housed in a compact UHF package, making it suitable for space-constrained applications.

Key Features

  • Multi-Chemistry Support: The LTC4015EUHF#PBF is capable of charging a wide variety of battery chemistries including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH batteries. This flexibility makes it an ideal choice for a broad range of applications.
  • High Efficiency: With its high-efficiency power conversion capabilities, this IC ensures minimal heat generation and maximizes battery life, making it well-suited for portable and energy-sensitive devices.
  • Maximum Power Point Tracking (MPPT): The LTC4015EUHF#PBF features MPPT for solar-powered applications, optimizing the power output from solar panels to ensure efficient charging even in varying lighting conditions.
  • Programmable Charge Parameters: Users can program charge parameters such as charge current, charge voltage, termination conditions, and input current limit, providing a customizable charging solution for different battery requirements.
  • Advanced Safety Features: The device includes numerous safety features such as overvoltage protection, overcurrent protection, and temperature monitoring to ensure the safe operation of the charging process.
  • I2C Interface: An I2C interface allows for communication with a host microcontroller for real-time monitoring and control of the charging process.
  • Integrated Telemetry Functions: The LTC4015EUHF#PBF includes telemetry functions that provide valuable information about the battery's state of charge, input/output voltage and current, battery temperature, and other critical parameters.

Applications

The LTC4015EUHF#PBF is ideal for use in a range of applications, including portable consumer electronics, medical devices, industrial handhelds, and energy storage systems. Its robust feature set and adaptability make it a prime choice for designers looking for a reliable and efficient battery management solution.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4360 $65.7440
8+ $13.4860 $107.8880
12+ $13.0646 $156.7752
16+ $12.6431 $202.2896
21+ $12.2217 $256.6557
28+ $10.9574 $306.8072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,934 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess