EN
  • EN
  • DE

LTC4015EUHF#TRPBF

Part No LTC4015EUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 2CEL 38QFN / Charger IC Multi-Chemistry 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 9
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max -
Battery Pack Voltage -
Voltage - Supply (Max) 35V
Interface I²C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355686-LTC4015EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4015EUHF#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC4015EUHF#TRPBF: A Comprehensive Power Management Solution

The LTC4015EUHF#TRPBF from Analog Devices Inc. is a highly integrated, high performance power management IC designed for modern electronic systems requiring efficient and reliable battery charging and power management. This advanced chip offers a wide range of features that make it ideal for portable devices, medical equipment, and industrial applications where precise battery management is crucial.

Key Features of the LTC4015EUHF#TRPBF

  • Multi-Chemistry Battery Charging: This IC supports various battery chemistries, including Li-Ion, LiFePO4, Li-Titanate, and lead-acid batteries, providing a versatile solution for different types of applications.
  • High Efficiency: The LTC4015EUHF#TRPBF operates with high efficiency, which is essential for prolonging battery life and ensuring the stability of the power management system.
  • Maximum Power Point Tracking (MPPT): It includes an MPPT feature that optimizes the power obtained from solar panels or other variable power sources, making it an excellent choice for energy-harvesting applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 35V, this device can handle a broad spectrum of power sources, adding to its flexibility in different system designs.
  • Intelligent Charging: The LTC4015EUHF#TRPBF provides intelligent charging with programmable charge termination and an onboard temperature-compensated voltage reference for consistent and safe battery charging.
  • Robust Protection Features: It includes protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the end application.

Applications

The versatility of the LTC4015EUHF#TRPBF makes it suitable for a wide array of applications, including:

  • Portable Power Equipment
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs)
  • Solar-Powered Devices
  • Industrial Power Systems
  • Medical Devices requiring reliable battery management

The LTC4015EUHF#TRPBF is available in a compact QFN-38 package, making it easy to incorporate into space-constrained designs while maintaining a high level of performance. Analog Devices Inc. has crafted this IC to meet the rigorous demands of modern electronic systems, providing designers with a dependable and flexible power management solution.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6229 $58.4916
9+ $11.9983 $107.9847
13+ $11.6234 $151.1042
18+ $11.2484 $202.4712
23+ $10.8735 $250.0905
31+ $9.7486 $302.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess