EN
  • EN
  • DE

LTC4151HDD#PBF

Part No LTC4151HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR MS 80V SD 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply Monitor
Voltage - Input 7V ~ 80V
Voltage - Supply 7V ~ 80V
Current - Supply 1.2 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4151
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845175-LTC4151HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4151HDD#PBF CAD Model

Description

The LTC4151HDD#PBF is a high-performance, high-side power monitor from Analog Devices Inc., designed to provide precise current and voltage measurement in a variety of applications. This sophisticated device is capable of measuring both the current through, and the voltage across, a shunt resistor on a high side of a DC power supply, making it an essential component for power management solutions.

Key Features

  • High-Side Measurement: The LTC4151HDD#PBF can measure the voltage and current of a supply rail above the ground, which allows for the detection of supply and load currents without interrupting the ground plane.
  • Wide Input Voltage Range: With an operating range of 7V to 80V, this device is suitable for a broad range of applications, including telecommunication systems, automotive, industrial control, and computing systems.
  • High Accuracy: The precision of the LTC4151HDD#PBF ensures accurate current sensing, which is critical for monitoring and protecting sensitive electronic systems.
  • I2C Interface: The integrated I2C interface allows for easy communication with microcontrollers or processors, enabling digital reading of the measured values for further processing or monitoring.
  • Compact Package: Housed in a small DFN package, the LTC4151HDD#PBF saves valuable board space, making it ideal for space-constrained applications.

Applications

The LTC4151HDD#PBF is versatile enough to be used in a variety of applications, including:

  • Power supply monitoring
  • Battery chargers
  • Solar power monitoring
  • Networking equipment such as switches and routers
  • Automotive and industrial systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTC4151HDD#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding environments.

Ordering Information

The LTC4151HDD#PBF is available for order from Analog Devices Inc. and through authorized distributors. For detailed product specifications and ordering information, please refer to the official Analog Devices product page or contact their sales team.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4342 $54.8684
5+ $22.5101 $112.5505
7+ $21.8067 $152.6469
10+ $21.1033 $211.0330
13+ $20.3998 $265.1974
17+ $18.2895 $310.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess