The WSC000282R00FTA is a precision current sensing resistor produced by Vishay. It is designed for applications requiring accurate current measurement with minimal power loss. Its construction ensures high stability and reliability even in demanding operational environments.
Applications
- Power Supplies
- Motor Control
- Inverters
- Battery Management Systems
- Automotive Current Sensing
Features
- Low Resistance (82 milliohms)
- High Power Capability
- Excellent Long-Term Stability
- Low Temperature Coefficient of Resistance (TCR)
- AEC-Q200 Qualified for Automotive Use
- Surface Mount Design
Benefits
- Precise Current Measurement
- Minimal Power Loss
- Stable Performance Across Temperatures
- High Reliability in Challenging Conditions
- Suitable for Automotive Applications
Technical Specifications
The WSC000282R00FTA has a resistance of 0.082 Ohms (82 milliohms) with a tight tolerance. Its low TCR ensures resistance stability over a broad temperature range. The surface mount package allows for easy and efficient integration into circuit boards. The operating temperature range typically spans from -55°C to +170°C. Constructed with a metal strip resistive element, it provides high accuracy and long-term stability. Meeting AEC-Q200 standards, it's suited for automotive applications. The power rating is specified to handle significant current loads, making it versatile for various designs.
This current sensing resistor is best suited for designs where both accuracy and efficiency in current measurement are vital, making it a reliable component for diverse applications.