EN
  • EN
  • DE

LTC4217IDHC-12#PBF

Part No LTC4217IDHC-12#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Depth 3 mm
Length 5 mm
Max Input Voltage 26.5 V
Maximum Operating Temperature 85 °C
Max Output Current 2 A
Max Output Voltage 12 V
Max Supply Voltage 26.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Nominal Input Voltage 28 V
Number of Pins 16
Output Voltage 12 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542390000
Termination SMD/SMT
Win Source Part Number 1023017-LTC4217IDHC-12#PBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4217IDHC-12#PBF CAD Model

Description

The LTC4217IDHC-12#PBF is a sophisticated hot swap controller designed by Analog Devices Inc. to allow safe board insertion and removal from a live backplane. This integrated circuit is engineered to control the power supply to electronic components, ensuring that the inrush current is kept within safe limits to prevent damage to both the card and the backplane connectors.

Key Features

  • 12V Operation: Optimized for managing 12V supply lines, this device is well-suited for a wide range of applications in telecommunications and industrial systems.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific requirements, providing flexibility and protection for various load conditions.
  • Overcurrent Protection: The LTC4217IDHC-12#PBF includes a fast acting overcurrent function that helps to protect the host system from excessive current draw.
  • Under-Voltage and Over-Voltage Protection: These features ensure that the output voltage stays within a safe operating range, safeguarding the connected components.
  • Power Good Output: This output signal can be used to enable a downstream converter, indicating that the hot swap process has been completed successfully and the voltage is within the acceptable range.
  • Multi-Function Timer: The built-in timer provides control over the fault response time, adding an extra layer of protection by allowing the system to react appropriately to prolonged overcurrent conditions.
  • Compact Package: The device comes in a small 16-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC4217IDHC-12#PBF is suitable for a variety of applications that require reliable power management and distribution, including:

  • Server Backplanes
  • RAID Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4217IDHC-12#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,542 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess