EN
  • EN
  • DE

LTC4231HUD-1#TRPBF

Part No LTC4231HUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller 1 Channel General Purpose 12-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879839-LTC4231HUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231HUD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4231HUD-1#TRPBF Product Overview

The LTC4231HUD-1#TRPBF is a high-performance Hot Swap™ controller integrated circuit designed by Analog Devices Inc. This advanced component is engineered to allow safe board insertion and removal from a live backplane. It is housed in a compact QFN package and is part of a series of controllers that provide a controlled turn-on and protect against overcurrent for systems with supply voltages ranging from 2.7V to 36V.

Key Features

  • Voltage Range: The device operates over a wide supply voltage range of 2.7V to 36V, making it versatile for various applications.
  • Current Limit: It features an adjustable current limit which provides protection to the power source and the circuit from excessive current draw.
  • Fast Response Time: The LTC4231HUD-1#TRPBF responds quickly to fault conditions, ensuring prompt action to protect the system.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable a downstream converter when the input supply is stable.
  • Compact Size: Its QFN package is space-efficient, making it suitable for compact designs.

Applications

This Hot Swap™ controller is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Systems
  • Industrial Auto Insertion/Removal Systems
  • Redundant Power Supplies
  • Network Routers and Switches

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4231HUD-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and telecommunications applications. With its robust design, it ensures a long operational life and stable performance in a variety of environmental conditions.

Ordering Information

The part number LTC4231HUD-1#TRPBF indicates this product is available in a RoHS-compliant QFN package and is supplied on tape and reel, which is ideal for automated assembly processes. For detailed product specifications, technical documentation, and ordering information, customers should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess