EN
  • EN
  • DE

LTC4425EDD#TRPBF

Part No LTC4425EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHRGR DIO/MON 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features PMIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC4425EDD#TRPBFDKR, -2733-LTC4425EDD#TRPBFDKR, 161-LTC4425EDD#TRPBFTR, 161-LTC4425EDD#TRPBFCT, LTC4425EDD#TRPBF-ND, -2733-LTC4425EDD#TRPBFCT, -2733-LTC4425EDD#TRPBFTR, -2733-LTC4425EDD#TRPBFTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879931-LTC4425EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4425EDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4425EDD#TRPBF Power Management IC

The LTC4425EDD#TRPBF is a high-performance, dual-input PowerPath™ manager with an integrated standalone linear Li-Ion/Polymer battery charger from Analog Devices Inc. This versatile IC is designed to efficiently manage power between two input sources, such as a wall adapter and a battery, to supply a stable output to a load. It is an ideal solution for portable devices where extended battery life and uninterrupted operation are critical.

One of the key features of the LTC4425 is its ability to automatically transition between input sources without interrupting the output. This seamless transition ensures that the load remains powered even when one of the input sources becomes unavailable. The device supports a wide input voltage range, typically from 4.4V to 40V, making it suitable for various applications.

The integrated battery charger is optimized for single-cell Li-Ion or Li-Polymer batteries and offers multiple programmable charge voltage options to accommodate different battery chemistries. The LTC4425 provides a constant-current/constant-voltage charge algorithm with programmable charge current up to 2A, ensuring safe and efficient charging of the battery.

Additional features include overvoltage protection, thermal regulation, and a Power Good indicator, which simplifies power management design by providing real-time status information. The LTC4425EDD#TRPBF comes in a compact, low-profile (3mm x 3mm) DFN package, which is ideal for space-constrained applications.

The device is also characterized by its robustness, with built-in safety features such as battery overvoltage protection, which prevents charging the battery beyond its safe voltage limit, and thermal protection, which reduces the charge current if the IC's temperature exceeds a preset threshold. This ensures the longevity of both the battery and the IC itself.

Overall, the LTC4425EDD#TRPBF from Analog Devices Inc. is a versatile and reliable power management solution that provides seamless power source transitions and efficient battery charging, making it an excellent choice for a wide array of portable electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0602 $55.3010
12+ $9.0750 $108.9000
18+ $8.7914 $158.2452
24+ $8.5078 $204.1872
31+ $8.2243 $254.9533
41+ $7.3735 $302.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess