EN
  • EN
  • DE

LTC4444MPMS8E#PBF

Part No LTC4444MPMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT Hi/Lo Side Non-Inv Automotive 8-Pin MSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Fall Time 50 ns
Max Operating Temperature 150 °C
Max Output Current 2.5 A
Max Supply Voltage 13.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 7.2 V
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Propagation Delay 50 ns
Radiation Hardening No
REACH SVHC No SVHC
Rise Time 80 ns
RoHS Compliant
Turn-On Delay Time 50 ns
Win Source Part Number 1231088-LTC4444MPMS8E#PBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4444MPMS8E#PBF CAD Model

Description

Analog Devices Inc. LTC4444MPMS8E#PBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4444MPMS8E#PBF from Analog Devices is a robust, high-speed synchronous N-channel MOSFET driver designed to interface with a power controller to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectified converter topology. This driver is an essential component in modern power conversion applications, offering enhanced efficiency and performance for a wide range of products, including power supplies, DC/DC converters, and more.

This driver is housed in a compact MSOP-8 package, providing a space-efficient solution for systems where board real estate is at a premium. It is capable of operating over a wide input voltage range, making it versatile enough to handle a variety of power levels and ensuring compatibility with a broad spectrum of power systems.

One of the standout features of the LTC4444MPMS8E#PBF is its ability to operate at high temperatures, with a junction temperature range of -55°C to +125°C. This makes it an ideal choice for demanding environments and applications that require reliable performance under extreme conditions.

The device includes powerful 1.2A top and 2.4A bottom gate drivers, which enable it to drive large gate capacitance MOSFETs with very short transition times, reducing switching losses and improving the overall efficiency of the power conversion system. Additionally, the LTC4444MPMS8E#PBF incorporates adaptive shoot-through protection to prevent cross-conduction and ensure safe operation of the power stage.

Other features include an under-voltage lockout (UVLO) for both the high-side and low-side gate drivers, which protects the MOSFETs from operating at insufficient voltages. Moreover, the driver's inputs are compatible with standard TTL and CMOS levels (down to 3.3V), which facilitates easy interfacing with a variety of control circuits.

For engineers and designers looking for a reliable, high-performance MOSFET driver, the LTC4444MPMS8E#PBF from Analog Devices offers an exceptional solution that combines durability, versatility, and high-speed operation to meet the rigorous demands of advanced power conversion applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8501 $54.9507
16+ $6.4411 $103.0576
25+ $6.2399 $155.9975
34+ $6.0386 $205.3124
43+ $5.8373 $251.0039
58+ $5.2334 $303.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess