EN
  • EN
  • DE

LTC4444EMS8E#TRPBF

Part No LTC4444EMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC4444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4444EMS8E#TRPBFCT, LTC4444EMS8E#TRPBFDKR, LTC4444EMS8E#TRPBF-ND, LTC4444EMS8E#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879939-LTC4444EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4444EMS8E#TRPBF CAD Model

Description

Analog Devices LTC4444EMS8E#TRPBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4444EMS8E#TRPBF from Analog Devices Inc. is a high-speed, synchronous N-Channel MOSFET driver designed to complement power management solutions in a variety of applications. This driver is specifically engineered to convert low-amplitude control signals into high-current outputs to drive N-Channel MOSFETs in a synchronous rectifier, switch-mode power supplies, and power inverters.

Encased in an MSOP-8 package, the LTC4444EMS8E#TRPBF offers a compact footprint, which is ideal for space-constrained applications without sacrificing performance. It is capable of operating over a wide voltage range, from 4.5V to 13.5V, making it versatile for different circuit configurations and ensuring compatibility with a broad range of power systems.

The driver boasts a robust feature set, including powerful 1.2A top and 2.4A bottom gate drivers, which ensures rapid charging and discharging of the gate capacitance of large MOSFETs, translating to improved switching performance and efficiency. The adaptive shoot-through protection is another key feature that prevents both the top and bottom MOSFETs from conducting simultaneously, thereby eliminating the risk of potentially damaging cross-conduction.

With its integrated under-voltage lockout, the LTC4444EMS8E#TRPBF ensures that the MOSFETs are only operational when the supply voltage is sufficient, enhancing system reliability. Additionally, the device is designed to withstand high voltage spikes on the drain of the external MOSFETs, up to 100V, thanks to its robust bootstrap diode for the high-side drive.

For applications requiring rapid switching capabilities, the LTC4444EMS8E#TRPBF does not disappoint. It features fast propagation delays and short transition times, which are critical for high-frequency power conversion applications that require efficient and precise control.

To sum up, the LTC4444EMS8E#TRPBF is a high-performance, reliable MOSFET driver that brings efficiency, speed, and precision to power management tasks. Whether used in computing environments, industrial applications, or consumer electronics, this driver from Analog Devices Inc. is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1847 $50.2929
17+ $5.8951 $100.2167
27+ $5.7109 $154.1943
37+ $5.5267 $204.4879
47+ $5.3425 $251.0975
63+ $4.7898 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess