EN
  • EN
  • DE

LTC5590IUH#PBF

Part No LTC5590IUH#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 600MHZ-1.7GHZ 24QFN / RF Mixer IC GSM, LTE, W-CDMA 600MHz ~ 1.7GHz 24-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tube
RF Type GSM, LTE, W-CDMA
Frequency 600MHz ~ 1.7GHz
Number of Mixers 2
Gain 8.7dB
Noise Figure 9.9dB
Secondary Attributes -
Current - Supply 379mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 24-WQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Base Product Number LTC5590
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73 pcs
Win Source Part Number 1382672-LTC5590IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5590IUH#PBF CAD Model

Description

Product Overview: LTC5590IUH#PBF

The LTC5590IUH#PBF is a high-performance, low distortion mixer from Analog Devices Inc., designed to meet the rigorous demands of modern RF and microwave communication systems. It offers a wide frequency range and excellent linearity, making it an ideal choice for applications such as wireless infrastructure, satellite communications, and military systems.

Key Features

  • Frequency Range: The product operates over a broad frequency range, providing versatility for various applications.
  • Low Distortion: It is engineered to deliver low distortion, which is critical for maintaining signal integrity in communication systems.
  • High Linearity: The LTC5590IUH#PBF boasts high linearity, ensuring that the output signal remains faithful to the input, even at high frequencies.
  • Robust Packaging: Housed in a compact, surface-mount package, this mixer is designed for space-constrained applications and is easy to integrate into a wide range of systems.

Applications

The mixer's versatility makes it suitable for:

  • Point-to-point and point-to-multipoint radio systems
  • Wireless base stations
  • RFID readers
  • Test equipment
  • Defense and aerospace electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC5590IUH#PBF is no exception. It is built to meet the stringent requirements of professional and industrial applications, ensuring consistent performance and durability.

Technical Specifications

  • Part Number: LTC5590IUH#PBF
  • Manufacturer: Analog Devices Inc.
  • Package: QFN
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified over a wide temperature range to suit various operating environments.

With its advanced features and reliable performance, the LTC5590IUH#PBF from Analog Devices Inc. is a top-tier component for any RF and microwave system designer looking to enhance their application with a high-quality mixer.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Lowest to $22.1890
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2965 $74.5930
4+ $30.6022 $122.4088
6+ $29.6459 $177.8754
7+ $28.6896 $200.8272
10+ $27.7333 $277.3330
13+ $24.8643 $323.2359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,332 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess