EN
  • EN
  • DE

LTC6240CS8#TRPBF

Part No LTC6240CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC6240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879961-LTC6240CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6240CS8#TRPBF CAD Model

Description

The LTC6240CS8#TRPBF is a high-performance, low-noise operational amplifier (op-amp) from Analog Devices Inc., designed to meet the stringent requirements of precision signal processing applications. This op-amp is part of the LTC6240 series, which is renowned for its excellent speed-to-power ratio, making it an ideal choice for battery-powered systems, portable devices, and other applications where power efficiency is crucial.

Key Features

  • Low Noise Performance: The LTC6240CS8#TRPBF boasts a low input noise density of just 1.9nV/√Hz at 1kHz, which is essential for high-fidelity signal amplification in audio, medical, and instrumentation applications.
  • High Speed: With a gain bandwidth product of 60MHz and a slew rate of 18V/μs, this op-amp can handle fast signal changes, making it suitable for high-speed data acquisition systems and filters.
  • Low Offset Voltage: A maximum input offset voltage of 450μV at 25°C ensures precision in measurement and control systems where accuracy is paramount.
  • Power Efficiency: The device operates with a supply current of just 1mA, which is beneficial for prolonging battery life in portable applications.
  • Wide Supply Range: It can be powered by a single supply voltage ranging from 2.8V to 11V or dual supplies from ±1.4V to ±5.5V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The LTC6240CS8#TRPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Active filters
  • Fast ADC/DAC buffers
  • Portable instrumentation
  • Medical devices
  • Audio applications
  • Signal conditioning

Package and Quality

This op-amp is available in an 8-lead SOIC package with a part number suffix of CS8, and it is provided in tape and reel packaging for use in automated manufacturing environments. The LTC6240CS8#TRPBF is RoHS compliant and manufactured by Analog Devices Inc., a company known for its commitment to high-quality and reliable semiconductor products.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9222 $54.1442
25+ $4.0387 $100.9675
39+ $3.9125 $152.5875
53+ $3.7863 $200.6739
69+ $3.6601 $252.5469
92+ $3.2815 $301.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess