EN
  • EN
  • DE

LTC6269IDD#TRPBF

Part No LTC6269IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168719-LTC6269IDD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 400V/µs
Gain Bandwidth Product 500 MHz
Ultra Librarian 3D Model Ultra Librarian LTC6269IDD#TRPBF CAD Model

Description

Product Overview: LTC6269IDD#TRPBF

The LTC6269IDD#TRPBF is a high-speed, ultra-low bias current, FET input operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications including high-impedance sensor amplifiers, photodiode amplifiers, and high-speed integrators. This cutting-edge op-amp combines exceptional performance with precision, making it an ideal choice for professional and high-end electronics systems.

Key Features

  • Ultra-Low Input Bias Current: The LTC6269IDD#TRPBF boasts an ultra-low input bias current of 3pA typical at 25°C, which significantly reduces errors in high-impedance applications, ensuring accurate signal processing and measurement.
  • High-Speed Operation: With a gain bandwidth product of 500MHz and a slew rate of 650V/µs, this op-amp is capable of handling high-speed signals, making it suitable for fast-operating systems and applications requiring quick response times.
  • Low Noise Performance: The device exhibits low voltage noise density of 4.3nV/√Hz at 1kHz, which minimizes the noise contribution to the signal chain and enhances overall system performance.
  • Wide Supply Range: It operates over a wide supply range from 3.1V to 11V, providing flexibility in various circuit designs and ensuring compatibility with a broad spectrum of power supplies and systems.
  • Robust Output Drive: The LTC6269IDD#TRPBF can drive 25mA of output current, making it capable of driving heavier loads when required.

Applications

  • High-impedance sensor amplifiers
  • Photodiode amplifiers
  • High-speed integrators
  • Precision instrumentation
  • Active filters
  • Fast ADC drivers

The LTC6269IDD#TRPBF comes in a compact 8-lead DFN package with a dual version available, providing options for various circuit layouts and space constraints. Its robust design ensures reliable performance even in the harshest conditions, making it a go-to choice for engineers and designers looking for an op-amp that can deliver precision without compromising on speed. With its combination of features, the LTC6269IDD#TRPBF from Analog Devices Inc. is a versatile component that can enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess