EN
  • EN
  • DE

LTC6401CUD-26#TRPBF

Part No LTC6401CUD-26#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6401
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 479701-LTC6401CUD-26#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6401CUD-26#TRPBF CAD Model

Description

Product Overview: LTC6401CUD-26#TRPBF

The LTC6401CUD-26#TRPBF is a high-performance, low distortion, differential amplifier designed by Analog Devices Inc. This component is specifically engineered to address the needs of demanding signal processing applications that require precise signal conditioning, such as medical imaging, test equipment, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The LTC6401CUD-26#TRPBF offers a wide bandwidth of 10MHz to 1.4GHz, making it suitable for a broad range of high-frequency applications.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures the integrity of the signal is maintained, providing clean and accurate amplification.
  • High Linearity: The device exhibits high linearity, which is critical for applications where maintaining the shape of the original signal is paramount.
  • Differential Inputs and Outputs: Differential I/Os offer improved noise rejection and are ideal for driving analog-to-digital converters (ADCs) or interfacing with other high-speed signal chains.
  • Fixed Gain: The LTC6401CUD-26#TRPBF has a fixed gain of 26dB, which simplifies the design process by eliminating the need for external gain-setting components.
  • Low Power Consumption: This component is optimized for low power consumption, making it suitable for portable and battery-powered applications.

Applications

The LTC6401CUD-26#TRPBF is versatile and can be used in various applications, including:

  • Communications
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Devices
  • High-Speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6401CUD-26#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability across a wide range of operating conditions.

Packaging and Availability

The LTC6401CUD-26#TRPBF comes in a compact QFN package, which is ideal for space-constrained applications. The product is available in tape and reel packaging, denoted by the TRPBF suffix, facilitating efficient assembly for high-volume production.

For designers and engineers looking for a differential amplifier that provides high-fidelity signal amplification with minimal distortion, the LTC6401CUD-26#TRPBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess