EN
  • EN
  • DE

IBM 44X4033 - X6 Compute Book Intel Xeon Processor E7-8857 v2

Part No IBM 44X4033 - X6 Compute Book Intel Xeon Processor E7-8857 v2
Manufacturer IBM
Catalog CPU
Description X6 Compute Book Intel Xeon Processor E7-8857 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416153-IBM 44X4033 - X6 Compute Book Intel Xeon Processor E7-8857 v2
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 44X4033 - X6 Compute Book Intel Xeon Processor E7-8857 v2 CAD Model

Description

The IBM 44X4033 is a high-performance, enterprise-level compute book designed for IBM's X6 server platform. This compute book is engineered to boost the performance, reliability, and scalability of enterprise applications and data analytics. It is powered by the Intel Xeon Processor E7-8857 v2, a robust and powerful server processor that features 12 cores and 24 threads, making it an ideal choice for heavy workloads and multi-threaded applications. The CPU operates at a base frequency of 3.0 GHz, with the ability to turbo boost up to 3.6 GHz for additional performance when needed. This processor also supports Intel's Hyper-Threading and Virtualization Technologies, enhancing its ability to handle virtual environments and parallel processing. The IBM X6 Compute Book with this processor offers advanced reliability, availability, and serviceability (RAS) features, ensuring system stability and uptime. Its modular design allows for easy upgrades and servicing, contributing to a lower total cost of ownership. This solution is perfect for businesses looking for a powerful, scalable, and reliable server infrastructure to handle critical applications and large-scale data processing.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess