EN
  • EN
  • DE

SC801RIMLTR

Part No SC801RIMLTR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091699-SC801RIMLTR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC801RIMLTR CAD Model

Description

The SC801RIMLTR is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. This particular model comes in a low-profile package suitable for space-constrained applications.

Applications

  • Consumer Electronics: Protection for TVs, set-top boxes, and other home entertainment devices.
  • Telecommunications: Safeguarding network equipment, modems, and routers.
  • Industrial Equipment: Surge protection for industrial control systems and monitoring devices.
  • Automotive Electronics: Protection of sensitive automotive components from voltage transients.
  • Lighting: Protecting LED lighting systems from power surges.

Features

  • Low Clamping Voltage: Provides effective surge protection by limiting the voltage to a safe level.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Fast Response Time: Quickly responds to transient events, ensuring rapid protection.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • High Surge Capability: Capable of withstanding high surge currents without damage.

Benefits

  • Enhanced Equipment Reliability: Protects electronic equipment from damage caused by voltage surges, extending its lifespan.
  • Reduced Downtime: Minimizes equipment failures due to surge events, reducing downtime and maintenance costs.
  • Improved System Performance: Prevents signal degradation caused by surge events, ensuring optimal system performance.
  • Cost Savings: Avoids costly repairs or replacements of damaged equipment.
  • Peace of Mind: Provides reliable surge protection, giving users peace of mind knowing their equipment is protected.

Additional Details

The SC801RIMLTR typically uses Transient Voltage Suppressor (TVS) diodes to provide surge protection. TVS diodes are semiconductor devices designed to quickly clamp voltage transients to a safe level. This device helps to meet industry standards for surge immunity. The device is surface mountable and comes in tape and reel packaging for automated assembly. Specific electrical characteristics, such as clamping voltage, surge current capability, and capacitance, can be found in the manufacturer's datasheet.

Always refer to the Semtech datasheet for the SC801RIMLTR for detailed specifications and application guidelines. This ensures proper implementation and optimal performance of the surge protection device.

You May Also Be Interested in

Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,219 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess