EN
  • EN
  • DE

LTC6430AIUF-20

Part No LTC6430AIUF-20
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type ADC Driver
Applications Driver
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378992-LTC6430AIUF-20
Ultra Librarian 3D Model Ultra Librarian LTC6430AIUF-20 CAD Model

Description

Analog Devices' LTC6430AIUF-20: A High-Performance Differential Amplifier

The LTC6430AIUF-20 is a state-of-the-art differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to provide exceptional linearity at high frequencies, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and high-speed data acquisition systems.

Key Features and Benefits

  • Wide Frequency Range: The LTC6430AIUF-20 operates effectively across a broad frequency spectrum, ensuring versatility in various RF and IF applications.
  • Exceptional Linearity: With an OIP3 (Output Third-Order Intercept Point) of 46.2 dBm at 240 MHz, this amplifier maintains signal fidelity by minimizing distortion, which is crucial for high-performance systems.
  • High Gain: Offering a gain of 20dB, this device can amplify weak signals without significant noise addition, preserving signal quality.
  • Low Noise Figure: The LTC6430AIUF-20 boasts a low noise figure of 3.3 dB at 240 MHz, ensuring that signal-to-noise ratios are kept to a minimum for clear, accurate signal processing.
  • Differential Outputs: The differential design provides improved noise rejection and is well-suited for driving analog-to-digital converters (ADCs) directly.
  • Robust Design: Housed in a compact QFN package, the amplifier is designed for durability and reliable performance in challenging environments.

Applications

The LTC6430AIUF-20's superior linearity and bandwidth make it an excellent choice for:

  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems
  • IF and RF Applications
  • Test and Measurement Equipment
  • Automated Test Equipment (ATE)

Technical Specifications

The LTC6430AIUF-20 amplifier operates within a supply voltage range of 5V and is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The QFN package not only provides a compact footprint but also facilitates efficient thermal management.

In summary, the LTC6430AIUF-20 from Analog Devices Inc. is a premium choice for designers who require a high-linearity, low-noise amplifier capable of handling high-frequency signals with precision. Its robust design and exceptional performance parameters make it a key component in the advancement of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess