EN
  • EN
  • DE

LTC6652BHLS8-4.096#PBF

Part No LTC6652BHLS8-4.096#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 5mA Automotive 8-Pin CLCC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CLCC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 560 µA
Output Current 5 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 4.096 V
RoHS Compliant
Temperature Coefficient 8 ppm/°C
Tolerance 0.1 %
Win Source Part Number 998907-LTC6652BHLS8-4.096#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6652BHLS8-4.096#PBF CAD Model

Description

Product Overview: LTC6652BHLS8-4.096#PBF

The LTC6652BHLS8-4.096#PBF is a high precision, low noise, low drift voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide range of applications. This voltage reference comes in a compact surface-mount package, making it ideal for space-constrained applications where performance cannot be compromised.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 4.096V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), facilitating easy integration with digital systems.
  • High Accuracy: With initial accuracy specifications, the LTC6652BHLS8-4.096#PBF ensures precise voltage reference for critical applications that demand high precision.
  • Low Temperature Coefficient: The device features a low temperature coefficient, minimizing output voltage variation over a wide temperature range, which is crucial for applications operating under varying environmental conditions.
  • Low Noise: It exhibits low output noise, making it suitable for high-resolution and noise-sensitive applications such as medical instrumentation and precision measurement equipment.
  • Long-Term Stability: The LTC6652BHLS8-4.096#PBF offers excellent long-term stability, ensuring consistent performance over the lifetime of the device.
  • Supply Voltage Range: The device operates over a wide supply voltage range, providing design flexibility and compatibility with various system voltages.
  • Package: It is available in a compact 8-lead LQFN package, which is ideal for space-saving PCB designs.

Applications

The LTC6652BHLS8-4.096#PBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial controls
  • Automotive electronics
  • Battery-powered devices

With its combination of high precision, low noise, and long-term stability, the LTC6652BHLS8-4.096#PBF from Analog Devices Inc. represents an ideal solution for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess