EN
  • EN
  • DE

LTC6810IG-2#3ZZPBF

Part No LTC6810IG-2#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-6C 44SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 6
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6810IG-2#3ZZPBF,505-LTC6810IG-2#3ZZPBF,LTC6810IG-2#3ZZPBF-ND
Standard Package 37
Win Source Part Number 1072632-LTC6810IG-2#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6810IG-2#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6810IG-2#3ZZPBF: High Voltage Battery Monitor

The LTC6810IG-2#3ZZPBF from Analog Devices Inc. is a state-of-the-art battery stack monitor that can measure up to 12 series connected battery cells with a total measurement error of less than 1.2mV. Designed for the stringent requirements of automotive, industrial, and energy storage systems, this high voltage battery monitor ensures the safe and efficient operation of rechargeable battery packs by accurately monitoring cell voltages in real-time.

Constructed with robust communication interfaces, the LTC6810IG-2#3ZZPBF features an isoSPI interface for high-speed, RF-immune, long-distance communications. This allows the device to be part of a daisy chain configuration, enabling multiple LTC6810 devices to be connected in series without compromising the integrity of the data transmission, even in electrically noisy environments.

The device operates over a wide temperature range, with specifications from -40°C to 125°C, ensuring reliable performance under extreme conditions. Additionally, its integrated die temperature sensor helps to monitor the health of the system and prevent thermal-related issues.

With a compact footprint, the LTC6810IG-2#3ZZPBF is available in a surface-mount 48-lead SSOP package, making it suitable for space-constrained applications. The device also includes passive balancing for each cell, with an individual cell balance current of up to 50mA, which can be used to ensure that all cells within the battery pack are equally charged, thereby extending the life of the battery pack and maintaining its efficiency.

For safety-critical applications, the LTC6810IG-2#3ZZPBF includes numerous fault detection features, such as open wire check to ensure the integrity of connections to each cell, and it is capable of detecting and reporting under and over-voltage conditions. This proactive monitoring allows for immediate corrective actions to be taken, protecting the battery pack from damaging conditions and enhancing the overall safety of the system it powers.

In summary, the LTC6810IG-2#3ZZPBF from Analog Devices Inc. is an advanced, high-precision battery monitoring solution that provides the necessary features to ensure the performance, safety, and longevity of high voltage battery systems in demanding applications.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess