EN
  • EN
  • DE

LTC6812HLWE-1#3ZZPBF

Part No LTC6812HLWE-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-15C 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP-EP (10x10)
Family Name LTC6812
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880027-LTC6812HLWE-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6812HLWE-1#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6812HLWE-1#3ZZPBF

The LTC6812HLWE-1#3ZZPBF is a high-performance, multicell battery stack monitor that plays a crucial role in advanced battery management systems. Manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits, this product is specifically engineered to ensure the safe and efficient operation of rechargeable battery packs commonly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

This sophisticated monitoring IC is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. The device operates over a wide voltage range of 0V to 5V, which makes it suitable for most battery chemistries, including lithium-ion, lithium polymer, and lithium iron phosphate cells.

One of the standout features of the LTC6812HLWE-1#3ZZPBF is its robust communication interface. It uses an isolated SPI interface for high-speed data transfer, ensuring reliable communication even in noisy environments. This is essential for maintaining accurate battery monitoring and management in complex systems where electrical interference is a concern.

The LTC6812HLWE-1#3ZZPBF also includes a range of integrated safety features, such as overvoltage and undervoltage detection, which help to protect the battery pack from operating outside its safe limits. Additionally, the device supports passive cell balancing, which helps to extend the life of the battery pack by ensuring that all cells are equally charged.

Designed to withstand harsh environments, the LTC6812HLWE-1#3ZZPBF is available in a robust, surface-mount package that is both compact and durable. Its temperature range of -40°C to 125°C allows it to operate reliably in a wide range of operating conditions, making it an ideal choice for automotive and industrial applications where extreme temperatures are commonplace.

With its precision measurement capabilities, robust communication, and integrated safety features, the LTC6812HLWE-1#3ZZPBF from Analog Devices Inc. is an indispensable component for any advanced battery management system looking to achieve high accuracy, reliability, and longevity.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7173 $50.8692
10+ $10.4348 $104.3480
15+ $10.1087 $151.6305
21+ $9.7826 $205.4346
27+ $9.4565 $255.3255
36+ $8.4782 $305.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess