EN
  • EN
  • DE

LTC6907CS6#TRPBF

Part No LTC6907CS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Oscillator, Silicon IC 40kHz ~ 4MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880029-LTC6907CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6907CS6#TRPBF CAD Model

Description

Analog Devices Inc. LTC6907CS6#TRPBF Oscillator

The LTC6907CS6#TRPBF is a high-performance, precision silicon oscillator from Analog Devices Inc., designed to offer a versatile and robust clocking solution for a wide range of applications. This compact and efficient component is housed in an SOT-23 package, making it ideal for space-constrained applications where board real estate is at a premium.

One of the key features of the LTC6907 is its ability to generate a wide frequency range from 1kHz to 68MHz without the need for external components such as resistors, capacitors, or crystals. This is made possible through its internal programmable frequency divider and multiplier, which allows for fine-tuning of the output frequency to match specific requirements. The frequency can be set using a single external resistor, which provides a simple and straightforward frequency configuration.

The LTC6907 offers excellent frequency stability and low power consumption, making it suitable for portable and battery-powered devices. Its supply voltage ranges from 2.7V to 5.5V, ensuring compatibility with a variety of logic levels and power supplies. Additionally, the device features a proprietary architecture that enables low jitter and high spectral purity of the output signal, which is crucial for applications that demand precise timing and synchronization.

This oscillator also includes an enable pin, which allows the user to put the device into a low-power shutdown mode when the oscillator is not in use. This feature contributes to the overall power efficiency of the end application by conserving power when the clock signal is not required.

With its robust performance and flexible design, the LTC6907CS6#TRPBF is an excellent choice for designers looking to implement a reliable clock source in applications such as wireless communications, networking, digital signal processing, and portable instrumentation. Its ease of use, coupled with the quality and support from Analog Devices Inc., makes it a go-to component for engineers seeking a high-precision oscillator with minimal design complexity.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
NEC
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess