EN
  • EN
  • DE

LTC6915IDE#PBF

Part No LTC6915IDE#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 12DFN / Instrumentation Amplifier 1 Circuit Rail-to-Rail 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 4 nA
Voltage - Input Offset 5 µV
Current - Supply 1.73mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC6915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6915IDE#PBF-ND,-2735-LTC6915IDE#PBF,505-LTC6915IDE#PBF
Standard Package 91
Win Source Part Number 1214572-LTC6915IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6915IDE#PBF CAD Model

Description

Analog Devices Inc. LTC6915IDE#PBF Precision Digital Gain Amplifier

The LTC6915IDE#PBF is a high-precision, digitally programmable gain amplifier (PGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to provide precision amplification for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Constructed with a 16-bit serially programmable gain array, the LTC6915 allows users to accurately set the gain from 0 to 76.5dB in 0.5dB steps, offering exceptional flexibility and precision in signal conditioning tasks. The device operates with a single-ended input and is capable of accommodating a wide input range, making it versatile for various signal types.

Key Features:

  • Programmable Gain: The LTC6915 offers a digitally controlled gain range from 0 to 76.5dB in fine 0.5dB increments, allowing for precise signal amplification.
  • Low Noise: With its low noise performance, the LTC6915 ensures signal integrity, making it suitable for high-fidelity applications.
  • High CMRR: The device boasts an outstanding common-mode rejection ratio (CMRR), which is critical for applications in noisy environments where common-mode signals need to be minimized.
  • Wide Supply Range: This PGA can operate from a 2.7V to 5.5V supply, providing compatibility with a variety of power sources and systems.
  • Robust Packaging: The LTC6915IDE#PBF comes in a 14-lead narrow plastic DFN package, which is designed to withstand harsh industrial environments while maintaining a compact footprint.

The LTC6915 also features a shutdown mode that reduces the current consumption to a mere 10μA, making it an energy-efficient choice for battery-powered or power-sensitive applications. Additionally, its serial interface is SPI and MICROWIRE compatible, ensuring easy integration with most microcontrollers and digital systems.

With its combination of high precision, programmability, and robustness, the LTC6915IDE#PBF from Analog Devices Inc. stands out as an exceptional choice for designers looking to enhance the performance and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3888 $65.5552
8+ $13.4472 $107.5776
12+ $13.0270 $156.3240
16+ $12.6068 $201.7088
21+ $12.1866 $255.9186
28+ $10.9259 $305.9252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess