EN
  • EN
  • DE
  • IT

LTC6954IUFF-3#TRPBF

Part No LTC6954IUFF-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:3 1.4GHZ 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000421-LTC6954IUFF-3#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Divider
Voltage - Supply 3.15V ~ 3.45V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (4x7)
Ultra Librarian 3D Model Ultra Librarian LTC6954IUFF-3#TRPBF CAD Model

Description

Product Overview: LTC6954IUFF-3#TRPBF from Analog Devices Inc.

The LTC6954IUFF-3#TRPBF is a high-performance, low-jitter clock distribution product from Analog Devices Inc., designed to meet the stringent requirements of today's advanced communication systems, data converters, and high-speed digital signal processing applications. This clock distribution IC is an integral component for ensuring synchronization and timing precision in complex electronic systems.

Key Features

  • Low Phase Noise: The LTC6954IUFF-3#TRPBF boasts exceptionally low phase noise, which is critical for maintaining signal integrity in high-speed communications and ensuring minimal error rates.
  • Multiple Outputs: It features four independently programmable outputs, allowing for flexible clock distribution tailored to specific system needs.
  • Wide Frequency Range: The device supports a broad range of output frequencies, making it versatile for various applications.
  • Programmable Phase: Users can program the phase relationship between outputs, enabling precise timing alignment across multiple data streams or channels.
  • High Temperature Operation: With an industrial temperature range, the LTC6954IUFF-3#TRPBF operates reliably under extreme environmental conditions, ensuring consistent performance.
  • Supply Voltage: The IC operates on a single 3.3V supply voltage, simplifying power supply design.

Applications

  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Wireless Base Stations
  • Test and Measurement Equipment
  • High-Speed Data Converters

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6954IUFF-3#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. The device comes in a compact, surface-mount package that is suitable for space-constrained applications and is available in tape and reel packaging (TRPBF) for automated assembly processes.

In summary, the LTC6954IUFF-3#TRPBF from Analog Devices Inc. is a state-of-the-art clock distribution solution that provides precise timing, low phase noise, and high reliability, making it an excellent choice for designers looking to optimize their systems for speed and accuracy.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
Texas Instruments
LVCMOS BUFFER 2-CHANNEL
Lowest to $0.8316
Pericom
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Four LVPECL Output, High-Performance Clock Buffer
Lowest to $15.6462
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 200MHZ 8SOIC
Lowest to $3.5036
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Lowest to $0.3117
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess