EN
  • EN
  • DE
  • IT

LTC6992HS6-2#TRMPBF

Part No LTC6992HS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6  /  Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6992HS6-2#TRMPBFDKR,LTC6992HS6-2#TRMPBFDKR-ND,-2735-LTC6992HS6-2#TRMPBFTR,505-LTC6992HS6-2#TRMPBFCT,LTC6992HS6-2#TRMPBFCT,LTC6992HS6-2#TRMPBFTR-ND,LTC6992HS62TRMPBF,505-LTC6992HS6-2#TRMPBFDKR,LTC6992HS6-2#TRMPBFCT-ND,505-LTC6992HS6-2#TRMPBFTR,LTC6992HS6-2#TRMPBFDKR,LTC6992HS6-2#TRMPBFTR,-2735-LTC6992HS6-2#TRMPBFCT
Standard Package 500
Win Source Part Number 1028260-LTC6992HS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992HS6-2#TRMPBF CAD Model

Description

Product Overview: LTC6992HS6-2#TRMPBF

The LTC6992HS6-2#TRMPBF is a precision silicon oscillator with an easy-to-use analog voltage-controlled pulse width modulation (PWM) capability. Manufactured by Analog Devices Inc., this component is part of the TimerBlox® family, which is known for its simplicity, versatility, and ease of use, making it ideal for a wide range of applications.

This particular model is encapsulated in a compact 6-lead ThinSOT package, engineered for space-constrained applications. The LTC6992 is designed to be user-configurable, with a frequency range from 3.81Hz to 1MHz and a duty cycle range from 0% to 100%, which is set by a single external resistor and controlled by an external voltage. This provides designers with a high level of flexibility when integrating the oscillator into their systems.

The LTC6992HS6-2#TRMPBF operates with a single supply voltage ranging from 2.25V to 5.5V, making it suitable for a variety of power environments, including battery-powered devices. Its low power consumption is an additional benefit for portable and remote applications. The device also features a fast start-up time and a low frequency error, which is typically less than 1.5%, ensuring reliable and consistent performance.

The PWM output of the LTC6992HS6-2#TRMPBF can be used to control various devices such as LEDs, motors, heaters, and other loads. Its ability to generate a PWM signal with a predetermined frequency and duty cycle makes it an excellent choice for dimming lights, controlling motor speeds, and managing power delivery systems.

The device is also characterized by its robustness, with built-in temperature stability and immunity to voltage supply variations. Its industrial-grade temperature range from -40°C to 125°C ensures operation in harsh environments. The LTC6992HS6-2#TRMPBF is available in tape and reel packaging, making it suitable for automated assembly processes, and it is RoHS compliant, adhering to environmental standards.

Overall, the LTC6992HS6-2#TRMPBF from Analog Devices Inc. is a highly versatile and reliable component that simplifies the design of PWM systems, offering precision and ease of use for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2849 $60.8547
7+ $16.6440 $116.5080
10+ $16.1239 $161.2390
13+ $15.6038 $202.8494
17+ $15.0836 $256.4212
23+ $13.5233 $311.0359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess