EN
  • EN
  • DE
  • IT

LTC6993HS6-1#TRPBF

Part No LTC6993HS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880063-LTC6993HS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-1#TRPBF CAD Model

Description

Product Overview: LTC6993HS6-1#TRPBF

The LTC6993HS6-1#TRPBF is a versatile timer from Analog Devices Inc., designed to provide users with a range of timing capabilities in a compact, surface-mount package. This monolithic, programmable timer is part of the TimerBlox® family and is notable for its ease of use, precision, and flexibility in various applications.

Key Features

  • Adjustable Frequency Range: The LTC6993HS6-1#TRPBF offers an adjustable frequency range from 1Hz to 1MHz, allowing for precise timing operations suitable for a broad array of applications.
  • Configurable Timer: This device can be configured as a one-shot or monostable event with a programmable time period, providing versatility in its function.
  • Voltage Range: It operates on a supply voltage ranging from 2.25V to 5.5V, making it compatible with a wide variety of power supplies and systems.
  • Low Power Consumption: The timer is designed for low power consumption, drawing only 55μA at 100kHz, which is ideal for battery-powered and portable applications.

Applications

The LTC6993HS6-1#TRPBF is suitable for a wide range of timing applications, including but not limited to:

  • Frequency generation and division
  • Time delay generation
  • Pulse width modulation
  • Precision pulse generation
  • Wake-up timers for power management
  • System reset and watchdog timers

Package and Quality

The device comes in a compact 6-lead SOT-23 package, which is designed for space-saving on PCBs. The LTC6993HS6-1#TRPBF is also available in tape and reel packaging, denoted by the "#TRPBF" suffix, facilitating efficient assembly for mass production. Analog Devices Inc. ensures high-quality and reliability standards, making this timer a reliable component for industrial, automotive, and consumer electronics.

Conclusion

In summary, the LTC6993HS6-1#TRPBF timer from Analog Devices Inc. is a high-performance, programmable timer that offers designers a simple and efficient solution for a multitude of timing applications. Its precision, low power consumption, and flexibility make it an excellent choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABL / Monostable Multivibrator 150 ns 14-CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01201BCA) / Monostable Multivibrator
Need more? Email Us
Harris Corporation
IC MULTIVIBRATOR / Monostable Multivibrator
Lowest to $28.6836
Texas Instruments
IC DUAL MONO MULTIVIBRATR 16SO / Monostable Multivibrator
Lowest to $2.8934
ON Semiconductor
10198 - Monostable Multivibrator
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MU
Lowest to $66.4797
Rochester Electronics
MULTIVIBRATOR; DUAL / Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.3170
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT / Monostable Multivibrator
Lowest to $3.9619

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4165 $51.3320
19+ $5.2648 $100.0312
30+ $5.1003 $153.0090
41+ $4.9358 $202.3678
53+ $4.7713 $252.8789
71+ $4.2777 $303.7167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess