EN
  • EN
  • DE
  • IT

SN74LS221NS

Part No SN74LS221NS
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL MONO MULTIVIBRATR 16SO / Monostable Multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 468 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896665-SN74LS221NS
Ultra Librarian 3D Model Ultra Librarian SN74LS221NS CAD Model

Description

The SN74LS221NS is a high-performance, dual monostable multivibrator integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This chip is part of the 74LS series and is designed to generate precise and stable time delays or oscillation. It is widely used in various digital applications, such as pulse shaping, timing, and sequential logic operations.

Key Features

  • Monostable Multivibrator: The SN74LS221NS contains two independent monostable multivibrators, also known as one-shots, which are capable of producing well-defined output pulses regardless of the width of the input trigger.
  • Triggering: Each multivibrator features both negative and positive edge-triggering, allowing for flexibility in responding to input signals.
  • Retriggerable: The device is retriggerable, which means that a new trigger pulse can reset the timing interval. This is particularly useful for applications requiring pulse extension or delay.
  • Output Pulse Width Control: The width of the output pulse is determined by external components (resistors and capacitors), providing the user with the ability to customize the timing characteristics for specific applications.
  • High-Speed Performance: The SN74LS221NS operates with a typical propagation delay time of 15ns, ensuring quick response times suitable for high-speed systems.
  • Power Supply Range: This device is designed to work with a standard 5V power supply, which is common in digital systems, making it easy to integrate into existing designs.
  • Package: It comes in a 16-pin plastic SOP (Small Outline Package), which is suitable for surface-mount technology, allowing for efficient use of board space.

Applications

The versatility of the SN74LS221NS makes it ideal for a wide array of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic operations
  • Pulse width modulation (PWM)
  • Frequency dividers
  • Industrial controls

With its precision timing capabilities and the reliability of Texas Instruments' manufacturing, the SN74LS221NS is a staple component for designers and engineers looking to create stable and reliable digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.4165
ON Semiconductor
IC MULTIVIBRATR DUAL CMOS 16SOIC
Lowest to $3.6557
ON Semiconductor
IC MULTIVIBRATOR / Monostable Multivibrator
Lowest to $2.2173
Texas Instruments
IC MULTIVIBRATOR 25NS 16DIP / Monostable Multivibrator 25 ns 16-PDIP
Lowest to $1.0216
Texas Instruments
IC DUAL MONO MULTIVIBRATR 16SO / Monostable Multivibrator
Lowest to $2.8934
ON Semiconductor
10198 - Monostable Multivibrator
Need more? Email Us
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT / Monostable Multivibrator
Lowest to $3.9619
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
Lowest to $41.6889
Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABL / Monostable Multivibrator 150 ns 14-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8934 $57.8680
48+ $2.3741 $113.9568
74+ $2.2998 $170.1852
101+ $2.2257 $224.7957
131+ $2.1515 $281.8465
175+ $1.9289 $337.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess