EN
  • EN
  • DE

MC14538BDWR2

Part No MC14538BDWR2
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL CMOS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95 ns
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14538
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635187-MC14538BDWR2
Ultra Librarian 3D Model Ultra Librarian MC14538BDWR2 CAD Model

Description

Overview of ON Semiconductor MC14538BDWR2

The MC14538BDWR2 is a high-performance, dual retriggerable/resettable monostable multivibrator from ON Semiconductor. This integrated circuit (IC) is designed to provide precise timing functions for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Retriggerable/Resettable Operations: This feature allows for the generation of output pulses in response to each input pulse when retriggered, and it can be reset to its initial state at any time.
  • Wide Operating Voltage Range: The device operates from a supply voltage ranging from 3 V to 18 V, making it versatile for various logic levels and compatible with TTL, CMOS, and other logic families.
  • High Output Current: The MC14538BDWR2 can source or sink up to 100 mA of output current, allowing it to drive heavier loads without additional buffering.
  • Output Pulse Width Range: The pulse width is adjustable through external timing components (resistor and capacitor), providing a wide range of timing intervals from nanoseconds to hours.
  • Separate Reset Inputs: Individual reset inputs for each multivibrator ensure precise control over the timing sequences.
  • Schmitt-Trigger Inputs: The Schmitt-Trigger input circuitry allows for jitter-free triggering from slow-rising or falling input signals, enhancing the reliability of the device.

Applications

The MC14538BDWR2 is suitable for various timing applications such as pulse shaping, missing pulse detection, time delay generation, and sequential timing which are essential in digital systems. It is also commonly used in applications such as timers, frequency dividers, and pulse width modulation (PWM) circuits.

Package and Quality

ON Semiconductor offers the MC14538BDWR2 in a SOIC-16 package, which provides a compact footprint for space-constrained applications. The device is also RoHS compliant and is designed to meet the rigorous quality standards expected from ON Semiconductor, ensuring reliability and performance for critical applications.

With its versatile features and robust design, the MC14538BDWR2 is an excellent choice for designers looking for a reliable monostable multivibrator to incorporate into their electronic designs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,735 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess