EN
  • EN
  • DE

TC74VHC221AF

Part No TC74VHC221AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Multivibrators
Description DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265135-TC74VHC221AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC221AF CAD Model

Description

The TC74VHC221AF is a high-speed CMOS dual monostable multivibrator manufactured by Toshiba Semiconductor and Storage. This device offers two independent, retriggerable monostable multivibrators in a single package. It is designed for use in a wide range of timing and pulse generation applications.

Applications:

  • Timing Circuits: Used to generate precise timing intervals in various electronic systems.
  • Pulse Generation: Employed in circuits that require accurate pulse widths for control or triggering purposes.
  • Delay Circuits: Implemented to create specific delays in signal paths.
  • Missing Pulse Detection: Used to detect the absence of pulses within a specified time frame.
  • Switch Debouncing: Applied to eliminate unwanted bouncing effects from mechanical switches.

Features:

  • Dual Monostable Multivibrators: Contains two independent monostable multivibrators in a single package.
  • Retriggerable Operation: Allows for extending the output pulse width by retriggering the input before the timeout period expires.
  • Wide Supply Voltage Range: Operates over a wide voltage range, typically from 2V to 5.5V.
  • High-Speed Operation: Offers fast switching speeds due to its advanced CMOS technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Schmitt-Trigger Inputs: Provides high noise immunity due to Schmitt-trigger inputs.
  • Output Pulse Width Control: Adjustable output pulse width using external resistor and capacitor.

Benefits:

  • Versatile: Suitable for a wide range of timing and pulse generation applications.
  • Precise Timing: Offers accurate and stable output pulse widths.
  • Easy to Use: Simple to implement in circuits with minimal external components.
  • Reliable: Provides reliable operation over a wide range of environmental conditions.
  • Cost-Effective: Offers a cost-effective solution for timing and pulse generation needs.

Additional Details:

The TC74VHC221AF requires an external resistor (Rext) and capacitor (Cext) to set the output pulse width. The pulse width (tw) is approximately equal to Rext * Cext. The device is available in various package options, including SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package). It is commonly used in digital circuits, microcontrollers, and other electronic systems requiring precise timing control.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2186
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.8105
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess