EN
  • EN
  • DE

74HC123D,652

Part No 74HC123D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 65NS 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 65 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371345-74HC123D,652
Ultra Librarian 3D Model Ultra Librarian 74HC123D,652 CAD Model

Description

The 74HC123D is a dual monostable multivibrator from the 74HC series of integrated circuits.

  • Voltage Supply Range: 2V to 6V
  • Propagation Delay: 65ns
  • Circuits: Two independent circuits
  • Package: 16-SOIC
  • Width: 0.154 inches
  • Mounting Type: Surface mount
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete
  • Applications: Widely used in various timing applications, such as pulse generation, frequency division, and time delay circuits.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5423 $51.5185
200+ $0.5080 $101.6000
310+ $0.4909 $152.1790
440+ $0.4565 $200.8600
570+ $0.4394 $250.4580
715+ $0.4222 $301.8730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,760 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess