EN
  • EN
  • DE

XC2S150E-6PQG208I

Part No XC2S150E-6PQG208I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412469-XC2S150E-6PQG208I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S150E-6PQG208I CAD Model

Description

The Xilinx XC2S150E-6PQG208I is a Spartan-IIE family Field-Programmable Gate Array (FPGA). It is designed for a wide range of applications requiring programmable logic, offering a balance of performance, features, and cost-effectiveness. This particular part number specifies a speed grade of -6 and a PQG208 package, which is a 208-pin Plastic Quad Flatpack (PQFP) package.

Applications

  • Networking and Communications Equipment: Used in routers, switches, and other network infrastructure components for data processing and signal management.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for real-time control and monitoring.
  • Automotive Systems: Integrated into automotive electronics for functions such as engine control, infotainment, and driver assistance systems.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and gaming consoles to enhance processing capabilities and provide customized features.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems for data acquisition and processing.

Features

  • System Performance: High-speed data processing capabilities suitable for demanding applications.
  • On-Chip Memory: Includes block RAM for efficient data storage and retrieval.
  • Configurable I/O: Provides a flexible interface for connecting to various external devices.
  • Advanced Packaging: PQG208 package offers a compact footprint and excellent thermal performance.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for battery-powered devices.

Benefits

  • Design Flexibility: Allows for customization and modification of logic circuits to meet specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, shortening the product development cycle.
  • Cost-Effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • Improved Performance: Enhances system performance through parallel processing and hardware acceleration.
  • Enhanced Reliability: Offers robust performance and stability in harsh operating environments.

Additional Details

The XC2S150E-6PQG208I is based on a 0.15-micron process technology. It features distributed RAM and supports various I/O standards. The Spartan-IIE family is known for its ease of use and comprehensive design tools, making it a popular choice for both beginners and experienced FPGA developers. The -6 speed grade indicates a specific performance level within the Spartan-IIE family. It also features Digital Clock Managers (DCMs) for precise clock control and management, essential for high-speed synchronous designs.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess