EN
  • EN
  • DE

XC9536XL-10VOG44C

Part No XC9536XL-10VOG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415656-XC9536XL-10VOG44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XL-10VOG44C CAD Model

Description

The XC9536XL-10VOG44C is a member of the Xilinx XC9500XL family of In-System Programmable CPLDs (Complex Programmable Logic Devices). These devices are known for their high-performance and flexibility, offering a cost-effective solution for a variety of logic integration needs. The XC9536XL-10VOG44C specifically is packaged in a 44-pin VQFP (Very Thin Quad Flat Pack).

Applications

  • Consumer Electronics: Used in devices like set-top boxes and DVD players for control logic.
  • Industrial Control: Suitable for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking: Employed in routers, switches, and hubs for custom logic functions.
  • Medical Equipment: Can be used in medical devices for control and data processing.
  • Automotive Systems: Used for various control and interface applications within vehicles.

Features

  • 36 Macrocells: Provides a sufficient amount of programmable logic for implementing complex functions.
  • System Gate Density: Offers a system gate density of 800 gates, providing substantial logic capacity.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay of 10 ns, ensuring fast performance.
  • Operating Frequency: Can operate at frequencies up to 100 MHz.
  • In-System Programmability (ISP): Allows for easy reprogramming and design iteration without removing the device from the board.
  • VQFP Package: The 44-pin VQFP package offers a compact footprint and easy surface mount assembly.
  • Advanced CMOS Technology: Fabricated using advanced CMOS technology for low power consumption and high reliability.
  • 3.3V Supply Voltage: Operates at a 3.3V supply voltage, making it compatible with modern low-voltage systems.

Benefits

  • High Performance: Provides fast and efficient operation for demanding applications.
  • Design Flexibility: Allows designers to implement custom logic functions tailored to specific requirements.
  • Reduced Board Space: Integrates multiple logic functions into a single device, minimizing board size and cost.
  • Easy Prototyping: In-system programmability simplifies prototyping and design iterations.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-competitive alternative to discrete logic components and ASICs.

Additional Details

The XC9536XL-10VOG44C is designed for ease of use and reliability. It supports a variety of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The VQFP package provides good thermal performance and is suitable for high-density board layouts.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess