EN
  • EN
  • DE

74HCT4538PW,118

Part No 74HCT4538PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 35NS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 35 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT4538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371343-74HCT4538PW,118
Ultra Librarian 3D Model Ultra Librarian 74HCT4538PW,118 CAD Model

Description

The 74HCT4538PW is a dual monostable multivibrator integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74HCT
  • Package: 16-TSSOP
  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 4.5V to 5.5V
  • Circuits: Two independent circuits
  • Propagation Delay: 35ns
  • Current Output (High): 4mA
  • Current Output (Low): 4mA
  • Schmitt Trigger Input: No
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8259 $53.6835
150+ $0.6777 $101.6550
230+ $0.6565 $150.9950
315+ $0.6353 $200.1195
410+ $0.6141 $251.7810
545+ $0.5506 $300.0770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess