EN
  • EN
  • DE
  • IT

LTC6994HDCB-2#TRMPBF

Part No LTC6994HDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN  /  Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6994HDCB-2#TRMPBFDKR,LTC6994HDCB-2#TRMPBFTR,LTC6994HDCB-2#TRMPBFCT,LTC6994HDCB-2#TRMPBF-ND,-2735-LTC6994HDCB-2#TRMPBFCT
Standard Package 500
Win Source Part Number 1211788-LTC6994HDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HDCB-2#TRMPBF CAD Model

Description

The LTC6994HDCB-2#TRMPBF is a versatile delay block/debouncer component from Analog Devices Inc., designed to be part of their TimerBlox® series. This integrated circuit is engineered to provide users with a precise, programmable delay ranging from 1µs to 33.6 seconds. It is an ideal solution for a wide array of applications that require a reliable timing delay or pulse-width modulation.

This product simplifies the implementation of timing delays in electronic circuits by eliminating the need for complex programming or discrete timing components. With its user-friendly interface, the LTC6994 can be easily configured by selecting the desired delay with a single resistor. This feature makes it a convenient choice for designers looking to add delays to their systems without the hassle of software calibration or multiple external components.

The LTC6994HDCB-2#TRMPBF operates over a supply voltage range of 2.25V to 5.5V, making it compatible with a variety of digital systems. Furthermore, it boasts a high accuracy of ±1% and a temperature stability of ±50ppm/°C, ensuring reliable performance across different environmental conditions.

Packaged in a compact, 6-lead thin DFN package, the LTC6994HDCB-2#TRMPBF offers a space-saving solution for PCB designs where board real estate is at a premium. Its small size does not compromise its functionality or reliability, making it an excellent choice for portable and miniaturized electronic devices.

In addition to its primary function as a delay block, the LTC6994 can also serve as a debouncer, filtering out unwanted noise and glitches from mechanical switch inputs. This feature is especially useful in industrial controls, automotive applications, and any system where clean signal edges are critical.

Overall, the LTC6994HDCB-2#TRMPBF is a highly adaptable, easy-to-use component that streamlines the design process for engineers and hobbyists alike. Whether you're building timing circuits, pulse generators, or simply need a reliable debounce solution, this TimerBlox® delay block from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 200NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3738 $50.2428
15+ $6.8708 $103.0620
23+ $6.6561 $153.0903
32+ $6.4414 $206.1248
41+ $6.2267 $255.2947
54+ $5.5825 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess