EN
  • EN
  • DE
  • IT

LTC6994HS6-2#WTRMPBF

Part No LTC6994HS6-2#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169130-LTC6994HS6-2#WTRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Delay Lines
Series TimerBlox®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC6994
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6994HS6-2#WTRMPBF CAD Model

Description

The LTC6994HS6-2#WTRMPBF is a high-performance delay block or timer from Analog Devices Inc. that is part of their TimerBlox® series. This device is designed to provide users with a precise, programmable delay or pulse width modulation (PWM) with minimal external components required. It is an ideal solution for a wide range of applications, including but not limited to, pulse shaping, time delay generation, and frequency discrimination.

Key Features

  • Programmable Delay Time: The LTC6994HS6-2#WTRMPBF offers a wide range of delay times from 1µs to 33.6 seconds, which can be set accurately by an external resistor or through the use of a voltage-controlled input.
  • High Accuracy: This device maintains a delay accuracy and repeatability that ensures reliable performance in critical timing applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6994HS6-2#WTRMPBF operates with a quiescent current of only 40µA, making it suitable for battery-operated devices.
  • Compact Package: Available in a compact 6-lead SOT-23 package, this timer is optimized for space-constrained applications.
  • Temperature Stability: The device is characterized for operation from -40°C to 125°C, ensuring consistent performance across a wide temperature range.
  • Supply Voltage Range: It operates from a 2.25V to 5.5V supply voltage, accommodating various power supply requirements.

Applications

The LTC6994HS6-2#WTRMPBF is versatile and can be used in numerous applications, such as:

  • Time delay circuits
  • Pulse width modulation circuits
  • Pulse generation
  • Frequency discrimination
  • Event timing
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6994HS6-2#WTRMPBF is no exception. This product is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive applications. With its robust design and tested reliability, this timer offers designers a dependable solution for their timing needs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4619 $56.7714
13+ $7.7636 $100.9268
20+ $7.5210 $150.4200
28+ $7.2784 $203.7952
36+ $7.0358 $253.2888
48+ $6.3079 $302.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess