EN
  • EN
  • DE

LTC6994IS6-1#TRPBF

Part No LTC6994IS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Delay Line IC 8 Tap
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6994IS6-1#TRPBFDKR, LTC6994IS6-1#TRPBFCT, LTC6994IS6-1#TRPBFTR, LTC6994IS6-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848384-LTC6994IS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IS6-1#TRPBF CAD Model

Description

The LTC6994IS6-1#TRPBF is a high-performance, programmable delay block with an adjustable delay time from Analog Devices Inc. This versatile component is part of the TimerBlox® family and is designed to provide precision time delays in a wide range of applications. Packaged in a compact, surface-mount, 6-lead SOT-23, it is ideal for space-constrained applications.

Key Features

  • Programmable Delay Range: The LTC6994 provides a delay range from 1µs to 33.6 seconds, which can be programmed with an external resistor or controlled digitally through a SPI interface.
  • High Accuracy: This device offers excellent delay accuracy and stability, ensuring reliable performance in critical timing applications.
  • Low Power Consumption: With its low power operation, the LTC6994 is suitable for battery-powered devices, helping to extend battery life and reduce power costs.
  • Supply Voltage Range: It operates from a 2.25V to 5.5V supply voltage, accommodating a variety of power sources.
  • Temperature Range: The LTC6994IS6-1#TRPBF is specified for operation over the industrial temperature range of -40°C to 85°C, making it reliable in harsh environments.
  • Output Configuration: The device can be configured for either a rising-edge or falling-edge delay, adding to its versatility in system design.

Applications

The LTC6994IS6-1#TRPBF is ideal for use in numerous applications where precise timing is crucial. These include, but are not limited to:

  • Pulse shaping and waveform generation
  • Time delay relays and sequencers
  • Frequency discrimination and period measurement
  • Phase-locked loops (PLLs) and clock synchronization
  • Industrial control systems
  • Automotive electronics

With its combination of precision, programmability, and low power consumption, the LTC6994IS6-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable timing solution into their systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess