EN
  • EN
  • DE
  • IT

LTC7001IMSE#TRPBF

Part No LTC7001IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features High-Side Gate Driver IC Non-Inverting 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC7001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC7001IMSE#TRPBF-ND, LTC7001IMSE#TRPBFTR, LTC7001IMSE#TRPBFCT, LTC7001IMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880072-LTC7001IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7001IMSE#TRPBF CAD Model

Description

Product Overview: LTC7001IMSE#TRPBF by Analog Devices Inc.

The LTC7001IMSE#TRPBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in high-performance analog technology. This robust driver is designed to operate over a voltage range of 3.5V to 135V and is capable of driving large gate capacitances with very fast transition times, making it an ideal choice for a variety of demanding applications.

Encased in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance, the LTC7001IMSE#TRPBF is designed for space-constrained applications that require efficient power management and reliable operation under harsh conditions. The device is also offered in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated manufacturing processes.

Key features of the LTC7001IMSE#TRPBF include an adjustable gate drive from 5V to 10V, which allows for customization to specific MOSFET requirements. The driver boasts a fast propagation delay of typically 13ns and a strong peak output current of up to 1A, which ensures quick and efficient charging and discharging of the MOSFET gate to minimize power loss during switching.

Additionally, the LTC7001IMSE#TRPBF incorporates an undervoltage lockout (UVLO) feature for both VCC and VDRV, ensuring that the MOSFET remains off when the driver supply voltage is too low, thus enhancing system safety and reliability. The device also includes a user-configurable overvoltage lockout and a ready (RDY) pin to signal when the driver is operational.

The LTC7001IMSE#TRPBF is suitable for a variety of high-voltage applications, including telecom and datacom power supplies, automotive and industrial control systems, and high-efficiency DC/DC converters. Its robustness is further affirmed by its wide operating temperature range, from -40°C to 125°C, which ensures consistent performance across diverse environmental conditions.

With its combination of high-speed operation, flexible configurations, and durable design, the LTC7001IMSE#TRPBF by Analog Devices Inc. stands out as a reliable solution for driving high-side N-channel power MOSFETs in advanced electronic systems.

You May Also Be Interested in

Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $1.3456
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.7934
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6703 $53.3515
12+ $8.7552 $105.0624
18+ $8.4816 $152.6688
25+ $8.2080 $205.2000
32+ $7.9344 $253.9008
43+ $7.1136 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess