EN
  • EN
  • DE

LTC7004EMSE#TRPBF

Part No LTC7004EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description LTC7004 - Fast 60V High Side NMOS Static Switch Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Fall Time 13 ns
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 0 V
Number of Channels 1
Number of Drivers 1
Number of Outputs 1
Number of Pins 10
Propagation Delay 35 ns
Rise Time 13 ns
RoHS Compliant
Win Source Part Number 1072676-LTC7004EMSE#TRPBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7004EMSE#TRPBF CAD Model

Description

Product Overview: LTC7004EMSE#TRPBF from Analog Devices Inc.

The LTC7004EMSE#TRPBF is a high-speed, high-voltage gate driver specifically designed to drive N-channel MOSFETs and IGBTs. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this gate driver is an essential component for modern power conversion and regulation technologies. Its robust design and advanced features make it suitable for a wide range of applications, including DC/DC converters, motor control, and power management systems.

Key Features

  • High Voltage Capability: The LTC7004EMSE#TRPBF can handle supply voltages up to 135V, making it suitable for high-voltage applications.
  • Fast Switching Performance: With its fast gate driving capability, it ensures efficient switching performance, which is critical for reducing power losses and improving system reliability.
  • Adjustable Turn-On and Turn-Off Speeds: The device allows for the adjustment of gate rise and fall times, giving designers control over switching characteristics to optimize performance.
  • Robust Protection Features: It includes under-voltage lockout (UVLO) and over-temperature protection, enhancing the safety and durability of the end application.
  • Compact Packaging: The LTC7004EMSE#TRPBF comes in a compact MSOP-16 package, which is ideal for space-constrained applications.

Applications

The versatility of the LTC7004EMSE#TRPBF allows it to be used in a variety of applications, including:

  • Automotive power systems
  • Telecommunications equipment
  • Industrial motor drives
  • Solar inverters and energy storage systems
  • High-performance power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC7004EMSE#TRPBF is built to meet the highest industry standards, ensuring long-term reliability for critical applications. It is also RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

With its combination of high-voltage capability, fast switching, and robust protection features, the LTC7004EMSE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their high-power switching applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess