EN
  • EN
  • DE

LTC7106IDDB#TRPBF

Part No LTC7106IDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 7BIT A-OUT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 7 Bit Digital to Analog Converter 1 10-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x2)
Family Name LTC7106
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC7106IDDB#TRPBFTR, 505-LTC7106IDDB#TRPBFCT, LTC7106IDDB#TRPBF-ND, 505-LTC7106IDDB#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880074-LTC7106IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7106IDDB#TRPBF CAD Model

Description

The LTC7106IDDB#TRPBF is a precision, digitally controlled, 7-bit, 128-step, I2C programmable voltage output trimmer from Analog Devices Inc. Designed to adjust the output voltage of a DC/DC power supply in real-time, this device is a perfect solution for applications that require precise voltage regulation and adaptability.

Key Features

  • Programmable Voltage Adjustment: With 128 programmable steps, it allows for granular control over the output voltage, ensuring the ability to fine-tune voltages for sensitive components.
  • I2C Interface: The LTC7106IDDB#TRPBF uses a standard I2C interface, making it easy to integrate into existing digital systems and allowing for remote control of the voltage settings.
  • Wide Voltage Range: It supports a wide voltage range, making it versatile for use in various applications, from low-voltage electronics to industrial systems.
  • High Accuracy: The device maintains high accuracy and stability over temperature, which is critical for maintaining system performance.
  • Compact Package: Housed in a small 12-lead DFN (3mm × 3mm) package, it is ideal for space-constrained applications.

Applications

The LTC7106IDDB#TRPBF is suitable for a wide array of applications, including:

  • Power supply margining and adjustment in servers and storage devices.
  • Optical networking and communication infrastructure.
  • Industrial systems where precise voltage control is necessary.
  • Automotive electronics that require adaptive voltage regulation.
  • Portable devices where power efficiency is critical.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7106IDDB#TRPBF is no exception. Manufactured with precision, it ensures reliability and performance in even the most demanding environments. The part number TRPBF denotes that the product is provided in tape and reel packaging and is lead (Pb) free, which is in compliance with RoHS standards, making it suitable for environmentally sensitive applications.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7130 $53.9910
16+ $6.3287 $101.2592
25+ $6.1309 $153.2725
34+ $5.9331 $201.7254
44+ $5.7354 $252.3576
59+ $5.1420 $303.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess