EN
  • EN
  • DE

LTC7124IUDD#TRPBF

Part No LTC7124IUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 24-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (3x5)
Family Name LTC7124
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880076-LTC7124IUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7124IUDD#TRPBF CAD Model

Description

Product Overview: LTC7124IUDD#TRPBF from Analog Devices Inc.

The LTC7124IUDD#TRPBF is a high-performance, dual output, synchronous step-down DC/DC regulator from Analog Devices Inc., a company renowned for its precision engineering and innovative designs in the semiconductor industry. This advanced regulator is specifically designed to meet the needs of demanding applications that require a compact, efficient, and reliable power supply solution.

Key Features and Benefits

  • High Efficiency: The LTC7124IUDD#TRPBF features a high efficiency design that reduces power losses and improves overall system performance. This is especially critical in battery-powered devices where extending battery life is a key concern.
  • Dual Output: With two outputs, this regulator can simultaneously supply power to multiple components or systems, streamlining design and reducing the need for additional components.
  • Synchronous Operation: The synchronous rectification technology enhances efficiency further by minimizing diode losses and allows for better thermal performance.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications, from automotive to industrial systems that encounter diverse power supply conditions.
  • Adjustable Switching Frequency: The LTC7124IUDD#TRPBF allows for the adjustment of the switching frequency, providing designers with the flexibility to optimize the regulator for specific applications and requirements.
  • Robust Thermal Performance: Packaged in a compact QFN package, the product is designed to offer excellent thermal performance, ensuring reliability even in environments with limited airflow or higher ambient temperatures.

Applications

The LTC7124IUDD#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices

With its advanced design and robust feature set, the LTC7124IUDD#TRPBF from Analog Devices Inc. is a superior choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems. Its dual output capability, combined with high efficiency and flexibility, makes it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess