EN
  • EN
  • DE

LTC7150SJY-4#WPBF

Part No LTC7150SJY-4#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 20V, 20A SYNC BUCK REG / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 42-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 42-LFBGA
Supplier Device Package 42-BGA (6x5)
Base Product Number LTC7150
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490 pcs
Win Source Part Number 1382687-LTC7150SJY-4#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC7150SJY-4#WPBF CAD Model

Description

Introducing the LTC7150SJY-4#WPBF from Analog Devices Inc.

The LTC7150SJY-4#WPBF is a state-of-the-art, high-efficiency, monolithic synchronous step-down switching regulator brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to meet the rigorous demands of today's advanced electronics, providing a reliable power solution for a wide range of applications.

Key Features:

  • Versatile Input Voltage Range: The LTC7150SJY-4#WPBF operates over a wide input voltage range, making it suitable for various applications, from automotive to industrial systems.
  • High Output Current: It offers a robust output current capability, which is essential for powering high-performance processors and FPGAs.
  • Advanced Silent Switcher Architecture: This product incorporates Analog Devices' Silent Switcher architecture that minimizes EMI emissions, a critical feature for applications sensitive to electromagnetic interference.
  • Fast Transient Response: Its fast transient response ensures stable operation during sudden load changes, which is vital for maintaining the integrity of sensitive electronic circuits.
  • Multiple Phases: The LTC7150SJY-4#WPBF supports multiphase operation, allowing for excellent thermal performance and the distribution of power across multiple channels.
  • Adjustable Frequency: With an adjustable frequency range, it provides designers with the flexibility to optimize the regulator for performance or efficiency.
  • Thermal Protection: It includes thermal protection features to safeguard the device and the system under extreme conditions.

Applications:

The LTC7150SJY-4#WPBF is ideal for a variety of high-performance applications, including:

  • Data communication equipment
  • Telecom infrastructure
  • Advanced computing systems
  • Industrial and medical equipment
  • Automotive power systems

With its robust design and advanced features, the LTC7150SJY-4#WPBF from Analog Devices Inc. is a superior choice for designers looking for a high-efficiency, reliable, and flexible power management solution. Whether you're working on cutting-edge technology or upgrading existing systems, this switching regulator is engineered to exceed your expectations and deliver consistent performance.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8060 $138.8060
2+ $134.1792 $268.3584
3+ $120.2986 $360.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess