EN
  • EN
  • DE

MAX16935CAUES/V+

Part No MAX16935CAUES/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG STP DWN 36V 3.5A 16TSSOP / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number MAX16935
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1174157-MAX16935CAUES/V+
Ultra Librarian 3D Model Ultra Librarian MAX16935CAUES/V+ CAD Model

Description

Maxim Integrated MAX16935CAUES/V+ Automotive Step-Down Converter

The MAX16935CAUES/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications. This advanced integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive systems, providing a reliable and efficient solution for converting higher voltages to lower voltages in vehicles.

With an input voltage range of 3.5V to 36V, the MAX16935CAUES/V+ is versatile enough to handle a wide array of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules. It is capable of delivering up to 3.5A of continuous output current, ensuring sufficient power for demanding automotive electronics.

The device features a fixed 2.1MHz switching frequency, which allows for the use of small, low-cost external components. This high-frequency operation also helps to minimize electromagnetic interference (EMI), a critical factor in automotive design to ensure compliance with regulatory standards and to prevent disruption of sensitive vehicle electronics.

For enhanced safety and reliability, the MAX16935CAUES/V+ incorporates a range of protection features. These include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, safeguarding the IC and connected components from potential damage due to overcurrent or overheating conditions.

The MAX16935CAUES/V+ is available in a compact, thermally efficient 16-pin TSSOP-EP package. Its exposed pad design enhances thermal performance, ensuring stable operation across the full temperature range of -40°C to +125°C, which is crucial for the harsh environments encountered in automotive applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX16935CAUES/V+ step-down converter, making it an ideal choice for designers seeking a robust power management solution for their next-generation automotive products. With its combination of high efficiency, small form factor, and automotive-grade features, the MAX16935CAUES/V+ is poised to drive innovation in automotive power supply design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess